Joint Way International, Inc. WELD-ON SPROCKETS 80FW10

Description
No.80 Weld-On Finished Sprocket Plate Pitch: 1" Pitch
Description
No.80 Weld-On Finished Sprocket Plate Pitch: 1" Pitch

Suppliers

Company
Product
Description
Supplier Links
WELD-ON SPROCKETS - 80FW10 - Joint Way International, Inc.
Portland, OR, USA
WELD-ON SPROCKETS
80FW10
WELD-ON SPROCKETS 80FW10
No.80 Weld-On Finished Sprocket Plate Pitch: 1" Pitch

No.80 Weld-On Finished Sprocket Plate

Pitch: 1" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80FW10
Product Name WELD-ON SPROCKETS
Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

Finished Bore Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 75
View Details
Sprockets - CS3502 - Fenner Drives
Fenner Drives
Specs
Pitch 2.28
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
100, FINISHED BORE SPROCKETS - 100BS11H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 11
O.D. 5.01 inch (127 mm)
View Details