Joint Way International, Inc. Q-bushed Sprockets 80E84

Description
Single Q-bushed Pitch: 1" Pitch
Description
Single Q-bushed Pitch: 1" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 80E84 - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
80E84
Q-bushed Sprockets 80E84
Single Q-bushed Pitch: 1" Pitch

Single Q-bushed

Pitch: 1" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80E84
Product Name Q-bushed Sprockets
Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 12 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 12
Bore 0.2500 inch (6.35 mm)
View Details
Stainless Steel Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Single Pitch Sprocket Idlers - AG2437-LLL - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.7500 inch (19.05 mm)
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details