Joint Way International, Inc. Q-bushed Sprockets 80E70

Description
Single Q-bushed Pitch: 1" Pitch
Description
Single Q-bushed Pitch: 1" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 80E70 - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
80E70
Q-bushed Sprockets 80E70
Single Q-bushed Pitch: 1" Pitch

Single Q-bushed

Pitch: 1" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 80E70
Product Name Q-bushed Sprockets
Pitch 80 (1")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 15 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Number of Teeth 15
Bore 0.1875 inch (4.76 mm)
View Details
Stock Sprockets No.180 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 180 (2 1/4")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
Roller Chain Sprockets - 10179 - Torque Transmission
Specs
Pitch 15 / 1.202
Number of Teeth 15
Bore 0.2500 inch (6.35 mm)
View Details
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details