Stock Drive Products & Sterling Instrument - SDP/SI 0.1475 Pitch, 15 Teeth, 0.1875" Bore, Metal roller chain sprocket A 6X 7-1415

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6X 7-1415 is a 15-tooth roller chain sprocket with a 0.1475-inch pitch, a 0.1875-inch bore, and a 0.709-inch pitch diameter, made from 300 series stainless steel with a clear passivated finish. It is designed for use with Ladder Chain A 6Y 8M375 and features a #4-40 set screw with a 0.040-inch diameter for shaft retention. The outside diameter is 0.761 inches, and the hub is grooved 3/32 inch wide to provide chain clearance.

Datasheet Summary
Powered by GS/AI

A 6X 7-1415 is a 15-tooth roller chain sprocket with a 0.1475-inch pitch, a 0.1875-inch bore, and a 0.709-inch pitch diameter, made from 300 series stainless steel with a clear passivated finish. It is designed for use with Ladder Chain A 6Y 8M375 and features a #4-40 set screw with a 0.040-inch diameter for shaft retention. The outside diameter is 0.761 inches, and the hub is grooved 3/32 inch wide to provide chain clearance.

Suppliers

Company
Product
Description
Supplier Links
0.1475 Pitch, 15 Teeth, 0.1875
Hicksville, NY, United States
0.1475 Pitch, 15 Teeth, 0.1875" Bore, Metal roller chain sprocket
A 6X 7-1415
0.1475 Pitch, 15 Teeth, 0.1875" Bore, Metal roller chain sprocket A 6X 7-1415
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6X 7-1415
Product Name 0.1475 Pitch, 15 Teeth, 0.1875" Bore, Metal roller chain sprocket
Pitch Miniature (0.1475")
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 17
View Details
25 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 25
View Details
13 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 13
View Details
0.1227 Pitch, 18 Teeth, 3/16
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 18
View Details