80BTB14H -- 80, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
80, TAPER-BUSHED SPROCKETS
80BTB14H
Description
Single Taper-Bushed B
Pitch: 1"
-
Joint Way International, Inc.
Description
Single Taper-Bushed B
Pitch: 1"
Suppliers
Single Taper-Bushed B
Pitch: 1"
Single Taper-Bushed B
Pitch: 1"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
80BTB14H |
|
Product Name
|
80, TAPER-BUSHED SPROCKETS |
|
Pitch
|
80 (1")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
14
|
|
Bore
|
1.62 inch (41.27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Plastic; Plastic
Number of Teeth
24
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
180 (2 1/4")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 60
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel
Hub Style
Tapered Bushing
View Details