Stock Drive Products & Sterling Instrument - SDP/SI 12 Teeth, .250" Bore, 0.353 (SIZE 14) Pitch Plastic Ladder Chain Sprocket A 6Z 8-141208

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 8-141208 is a 12-tooth sprocket for 0.353 pitch ladder chain, with a 0.250 inch bore, knurled brass insert, and acetal body. It has an outer diameter of 1.58 inches and a pitch diameter of 1.36 inches. The sprocket is designed for use with galvanized steel, brass, or stainless steel ladder chains and features a set screw and spot drill for shaft mounting.

Datasheet Summary
Powered by GS/AI

A 6Z 8-141208 is a 12-tooth sprocket for 0.353 pitch ladder chain, with a 0.250 inch bore, knurled brass insert, and acetal body. It has an outer diameter of 1.58 inches and a pitch diameter of 1.36 inches. The sprocket is designed for use with galvanized steel, brass, or stainless steel ladder chains and features a set screw and spot drill for shaft mounting.

Suppliers

Company
Product
Description
Supplier Links
12 Teeth, .250
Hicksville, NY, United States
12 Teeth, .250" Bore, 0.353 (SIZE 14) Pitch Plastic Ladder Chain Sprocket
A 6Z 8-141208
12 Teeth, .250" Bore, 0.353 (SIZE 14) Pitch Plastic Ladder Chain Sprocket A 6Z 8-141208
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6Z 8-141208
Product Name 12 Teeth, .250" Bore, 0.353 (SIZE 14) Pitch Plastic Ladder Chain Sprocket
Pitch 0.353 (SIZE 14)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, Nylatron GS Roller Chain, 9 ft - A 6M 7-MT-009 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details
32 Teeth, 0.25
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 32
View Details
0.25 (#25) Pitch, 13 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 13
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 47
View Details