80BS42 -- 80, FINISHED BORE SPROCKETS
Joint Way International, Inc.
80, FINISHED BORE SPROCKETS
80BS42
Description
Single Type BS
Pitch: 1"
-
Joint Way International, Inc.
Description
Single Type BS
Pitch: 1"
Suppliers
80, FINISHED BORE SPROCKETS
80BS42
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
80BS42 |
|
Product Name
|
80, FINISHED BORE SPROCKETS |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
Type B (Hub One Side); Tapered Bushing
Number of Teeth
13 to 15
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 14)
Material
Plastic; Plastic
Number of Teeth
40
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details