Ladder chain sprockets with a 0.353 pitch are molded with a brass knurled insert and available in acetal with black finish. They feature set screw bores in sizes of 0.1875, 0.250, and 0.3125 inches, with corresponding spot drilling. The sprockets have an outside diameter and pitch diameter specified for each tooth count, with hub dimensions defined for bore sizes. The series includes sprockets with 12, 15, 32, 36, and 48 teeth, all designed for use with ladder chains in galvanized steel, brass, or stainless steel.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6Z 8-144010 |
| Product Name | 40 Teeth, .3125" Bore, 0.353 (SIZE 14) Pitch Plastic Ladder Chain Sprocket |
| Pitch | 0.353 (SIZE 14) |