80BS41 -- 80, FINISHED BORE SPROCKETS
Joint Way International, Inc.
80, FINISHED BORE SPROCKETS
80BS41
Description
Single Type BS
Pitch: 1"
-
Joint Way International, Inc.
Description
Single Type BS
Pitch: 1"
Suppliers
80, FINISHED BORE SPROCKETS
80BS41
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
80BS41 |
|
Product Name
|
80, FINISHED BORE SPROCKETS |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
120 (1 1/2")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 60
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
17
View Details
Number of Teeth
11
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
140 (1 3/4")
Hub Style
Type B (Hub One Side)
Number of Teeth
25
View Details