U.S. Tsubaki Power Transmission, LLC No. 140 - 1 3/4" Pitch - Plain Bore Sprockets 140B25

Description
No. 140, B Style, 1.500" plain bore All dimensions are nominal values and for reference only
Description
No. 140, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 140 - 1 3/4
Wheeling, IL, United States
No. 140 - 1 3/4" Pitch - Plain Bore Sprockets
140B25
No. 140 - 1 3/4" Pitch - Plain Bore Sprockets 140B25
No. 140, B Style, 1.500" plain bore All dimensions are nominal values and for reference only

No. 140, B Style, 1.500" plain bore
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 140B25
Product Name No. 140 - 1 3/4" Pitch - Plain Bore Sprockets
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side)
Number of Teeth 25
Bore 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.60-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 95
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 95
View Details
Roller Chain Sprockets - 100E30 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Tapered Bushing
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details