Joint Way International, Inc. WELD-ON SPROCKETS 60FX96

Description
No.60 Weld-On Finished Sprocket Plate Pitch: 3/4" Pitch
Description
No.60 Weld-On Finished Sprocket Plate Pitch: 3/4" Pitch

Suppliers

Company
Product
Description
Supplier Links
WELD-ON SPROCKETS - 60FX96 - Joint Way International, Inc.
Portland, OR, USA
WELD-ON SPROCKETS
60FX96
WELD-ON SPROCKETS 60FX96
No.60 Weld-On Finished Sprocket Plate Pitch: 3/4" Pitch

No.60 Weld-On Finished Sprocket Plate

Pitch: 3/4" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 60FX96
Product Name WELD-ON SPROCKETS
Pitch 60 (3/4")
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 85
View Details
120, TAPER-BUSHED SPROCKETS - 120BTB14H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Hub Style Tapered Bushing
Number of Teeth 14
View Details
Single Pitch Sprocket Idlers - AG2436-LLL - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 17
Bore 0.7500 inch (19.05 mm)
View Details