60E112 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
60E112
Description
Single Q-bushed
Pitch: 3/4" Pitch
-
Joint Way International, Inc.
Description
Single Q-bushed
Pitch: 3/4" Pitch
Suppliers
Single Q-bushed
Pitch: 3/4" Pitch
Single Q-bushed
Pitch: 3/4" Pitch
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
60E112 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
60 (3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Number of Teeth
45
Bore
0.5000 inch (12.7 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
100 (1 1/4")
Hub Style
Type B (Hub One Side)
Number of Teeth
11 to 60
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9688 inch (24.61 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
55
O.D.
22.61 inch (574 mm)
View Details