Aetna Bearing Company Heavy Duty Extended Pitch Sprocket Idlers AG2427-AF

Description
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment. Outer flanges are made of heavier gauge steel for greater life and load carrying ability.
Description
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment. Outer flanges are made of heavier gauge steel for greater life and load carrying ability.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-AF - Aetna Bearing Company
Franklin Park, IL, USA
Heavy Duty Extended Pitch Sprocket Idlers
AG2427-AF
Heavy Duty Extended Pitch Sprocket Idlers AG2427-AF
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment. Outer flanges are made of heavier gauge steel for greater life and load carrying ability.

Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines.
Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment.
Outer flanges are made of heavier gauge steel for greater life and load carrying ability.

Supplier's Site

Technical Specifications

  Aetna Bearing Company
Product Category ANSI Roller Chain Sprockets
Product Number AG2427-AF
Product Name Heavy Duty Extended Pitch Sprocket Idlers
Number of Teeth 8
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 10 to 95
View Details
0.25 (#25) Pitch, 60 Teeth, 0.5
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 60
View Details
Sprockets - CS6002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.14
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Single-Split-Taper-Bushed Sprockets - 120S40 - Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Hub Style Tapered Bushing
Number of Teeth 40
View Details