60A26H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
60A26H
Description
Single Type A
Pitch: 3/4"
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 3/4"
Suppliers
Single Type A
Pitch: 3/4"
Single Type A
Pitch: 3/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
60A26H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
60 (3/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
25 (1/4")
Material
Carbon Steel
Number of Teeth
22
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
200 (2 1/2")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
10 to 60
View Details
Number of Teeth
17
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
54
O.D.
26.65 inch (677 mm)
View Details