Aetna Bearing Company Single Pitch Sprocket Idlers AG2416-9

Description
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment.
Description
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment.

Suppliers

Company
Product
Description
Supplier Links
Single Pitch Sprocket Idlers - AG2416-9 - Aetna Bearing Company
Franklin Park, IL, USA
Single Pitch Sprocket Idlers
AG2416-9
Single Pitch Sprocket Idlers AG2416-9
Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines. Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment.

Chain and Sprocket Idlers are compact units made for various chain types, including single and extended pitch roller chain, as well as detachable link chain. They are normally mounted on standard 1/2", 5/8" or 3/4" bolts, and include accurately contoured hardened teeth to resist wear and damage to the chain. Designs range from 6 to 18 teeth in various configurations. Typical applications include gathering chains on corn heads and other harvesting equipment, exercise machines, and packaging machines.
Compact and easy to install. Built for long maintenance-free service life. Available in a range of a sprocket sizes and configurations which accommodate all conventional chain driven equipment.

Supplier's Site

Technical Specifications

  Aetna Bearing Company
Product Category ANSI Roller Chain Sprockets
Product Number AG2416-9
Product Name Single Pitch Sprocket Idlers
Number of Teeth 17
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 0.245
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 20
View Details
Taper Bore Sprockets No.80-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 95
View Details
Single Pitch Sprocket Idlers - AG2318-25 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details
Q-bushed Sprockets - 120E24H - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Number of Teeth 24
Bore 3.5 inch (88.9 mm)
View Details