60A23SS -- STAINLESS STEEL SPROCKETS
Joint Way International, Inc.
STAINLESS STEEL SPROCKETS
60A23SS
Description
Single Type A
Pitch: 3/4
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 3/4
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
60A23SS |
|
Product Name
|
STAINLESS STEEL SPROCKETS |
|
Pitch
|
60 (3/4")
|
|
Material
|
Steel - Stainless
|
|
Number of Teeth
|
23
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
180 (2 1/4")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 60
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
32
View Details
Pitch
3.14
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
1.19 inch (30.16 mm)
View Details