Joint Way International, Inc. Q-bushed Sprockets 50SDS20H

Description
Single Q-bushed Pitch: 5/8" Pitch
Description
Single Q-bushed Pitch: 5/8" Pitch

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 50SDS20H - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
50SDS20H
Q-bushed Sprockets 50SDS20H
Single Q-bushed Pitch: 5/8" Pitch

Single Q-bushed

Pitch: 5/8" Pitch

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 50SDS20H
Product Name Q-bushed Sprockets
Pitch 50 (5/8")
Number of Teeth 20
Bore 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8 Teeth, 0.1875
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 8
View Details
Sprockets with QD Bushings No.120-2/No.140-2/No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2"); 140 (1 3/4"); 160 (2")
Hub Style QD Bushing
Number of Teeth 30 to 60
View Details
12T 25P Sprocket - 1840 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Sprocket Number 119RX - 119RXA10 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type A (Hubless)
Number of Teeth 10
View Details