Stock Drive Products & Sterling Instrument - SDP/SI 8 Teeth, 0.1875" Bore, 0.185 (Size 19) Pitch ladder chain sprocket A 6C 8-1908

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C 8-1908 is an 8-tooth ladder chain sprocket with a 0.185-inch pitch, designed for use with ladder chains. It has a 0.1875-inch bore diameter, a 0.47-inch pitch diameter, and a 3/16-inch hub projection. The sprocket is made of steel and features a #10-32 set screw for shaft retention.

Datasheet Summary
Powered by GS/AI

A 6C 8-1908 is an 8-tooth ladder chain sprocket with a 0.185-inch pitch, designed for use with ladder chains. It has a 0.1875-inch bore diameter, a 0.47-inch pitch diameter, and a 3/16-inch hub projection. The sprocket is made of steel and features a #10-32 set screw for shaft retention.

Suppliers

Company
Product
Description
Supplier Links
8 Teeth, 0.1875
Hicksville, NY, United States
8 Teeth, 0.1875" Bore, 0.185 (Size 19) Pitch ladder chain sprocket
A 6C 8-1908
8 Teeth, 0.1875" Bore, 0.185 (Size 19) Pitch ladder chain sprocket A 6C 8-1908
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 8-1908
Product Name 8 Teeth, 0.1875" Bore, 0.185 (Size 19) Pitch ladder chain sprocket
Pitch 0.185 (SIZE 19)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 10 Teeth, 1/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 10
View Details
16 Teeth, 0.1875
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 16
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 58
View Details
0.1475 Pitch, 21 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 21
View Details