Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANSI ROLLER CHAIN SPROCKETS
JOINT WAY INTERNATIONAL, INC.
50B80 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
50B80
Description
Single Type B Pitch: 5/8"
Joint Way International, Inc.
Done
Description
Single Type B Pitch: 5/8"
Suppliers
Company
Product
Description
Supplier Links
Joint Way International, Inc.
Portland, OR, USA
STOCK SPROCKETS
50B80
STOCK SPROCKETS
50B80
Single Type B Pitch: 5/8"
Single Type B
Pitch: 5/8"
Supplier's Site
Technical Specifications
Joint Way International, Inc.
Product Category
ANSI Roller Chain Sprockets
Product Number
50B80
Product Name
STOCK SPROCKETS
Pitch
50 (5/8")
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Stock Sprockets No.40
Specs
Pitch
40 (1/2")
Hub Style
Type A (Hubless); Type B (Hub One Side)
Number of Teeth
8 to 112
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
0.1475 Pitch, 10 Teeth, 0.125" Bore, Metal roller chain sprocket
A 6X 7-1410
Specs
Pitch
Miniature (0.1475")
Number of Teeth
10
Bore
0.1250 inch (3.17 mm)
View Details
Joint Way International, Inc.
STOCK SPROCKETS
120A60
Specs
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
60
O.D.
29.52 inch (750 mm)
View Details
Aetna Bearing Company
Single Pitch Sprocket Idlers
AG2436-A
Specs
Material
Steel
Number of Teeth
17
Bore
0.5160 inch (13.11 mm)
View Details