120A60 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
120A60
Description
Single Type A
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 1-1/2"
Suppliers
Single Type A
Pitch: 1-1/2"
Single Type A
Pitch: 1-1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120A60 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
35 (3/8")
Hub Style
Type B (Hub One Side)
Number of Teeth
13 to 102
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
7
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
24
O.D.
12.29 inch (312 mm)
View Details
Number of Teeth
17
Bore
0.5160 inch (13.11 mm)
Hub Diameter
1.12 inch (28.57 mm)
View Details