50B26SS -- STAINLESS STEEL SPROCKETS
Joint Way International, Inc.
STAINLESS STEEL SPROCKETS
50B26SS
Description
Single Type B
Pitch: 5/8
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 5/8
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
50B26SS |
|
Product Name
|
STAINLESS STEEL SPROCKETS |
|
Pitch
|
50 (5/8")
|
|
Material
|
Steel - Stainless
|
|
Number of Teeth
|
26
|
|
Hub Diameter
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.353 (SIZE 17)
Material
Metal
Number of Teeth
22
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
13 to 95
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details
Material
Steel
Number of Teeth
15
Bore
0.6430 inch (16.33 mm)
View Details