Stock Drive Products & Sterling Instrument - SDP/SI 22 Teeth, 0.3125" Bore, 0.353 (Size 17) Pitch ladder chain sprocket A 6B 8-1722

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6B 8-1722 is a 22-tooth ladder chain sprocket with a 0.353 pitch, designed for use with inch-style ladder chains. It features a 5/16-inch hub bore, a 2.45-inch pitch diameter, a 9/16-inch hub length, and a 3/8-inch hub projection. The sprocket is made of brass and requires a #10-32 set screw for shaft retention.

Datasheet Summary
Powered by GS/AI

The A 6B 8-1722 is a 22-tooth ladder chain sprocket with a 0.353 pitch, designed for use with inch-style ladder chains. It features a 5/16-inch hub bore, a 2.45-inch pitch diameter, a 9/16-inch hub length, and a 3/8-inch hub projection. The sprocket is made of brass and requires a #10-32 set screw for shaft retention.

Suppliers

Company
Product
Description
Supplier Links
22 Teeth, 0.3125
Hicksville, NY, United States
22 Teeth, 0.3125" Bore, 0.353 (Size 17) Pitch ladder chain sprocket
A 6B 8-1722
22 Teeth, 0.3125" Bore, 0.353 (Size 17) Pitch ladder chain sprocket A 6B 8-1722
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6B 8-1722
Product Name 22 Teeth, 0.3125" Bore, 0.353 (Size 17) Pitch ladder chain sprocket
Pitch 0.353 (SIZE 17)
Unlock Full Specs
to access all available technical data

Similar Products

14 Teeth, 0.5
Specs
Pitch 0.353 (SIZE 14)
Material Metal
Number of Teeth 14
View Details
0.25 (#25) Pitch, 13 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 13
Bore 0.2500 inch (6.35 mm)
View Details
12 Teeth, .250
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 12
View Details
22 Teeth, .1875
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 22
View Details