50B13SS -- STAINLESS STEEL SPROCKETS
Joint Way International, Inc.
STAINLESS STEEL SPROCKETS
50B13SS
Description
Single Type B
Pitch: 5/8
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 5/8
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
50B13SS |
|
Product Name
|
STAINLESS STEEL SPROCKETS |
|
Pitch
|
50 (5/8")
|
|
Material
|
Steel - Stainless
|
|
Number of Teeth
|
13
|
|
Hub Diameter
|
1.88 inch (47.62 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
120 (1 1/2")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
12 to 80
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
25
View Details
Pitch
2.28
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Material
Steel
Number of Teeth
15
Bore
0.6430 inch (16.33 mm)
View Details