A 6M 8-212512 is a 25-tooth sprocket for 0.167 pitch ladder chain, with a 0.370 inch bore and a 1.330 inch pitch diameter, designed for use with galvanized steel, high-tensile steel, or stainless steel chains. The sprocket has a 1.46 inch outer diameter and a 0.275 inch hub thickness, intended for press fit on standard shafting. It is made of acetal and black material, and is part of a series of sprockets compatible with inch pitch ladder chains.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 8-212512 |
| Product Name | 25 Teeth, 0.372" Bore, 0.167 (Size 21) Pitch ladder chain sprocket |
| Pitch | 0.167 (SIZE 21) |