Joint Way International, Inc. Q-bushed Sprockets 40SH32H

Description
Single Q-bushed B Pitch: 1/2"
Description
Single Q-bushed B Pitch: 1/2"

Suppliers

Company
Product
Description
Supplier Links
Q-bushed Sprockets - 40SH32H - Joint Way International, Inc.
Portland, OR, USA
Q-bushed Sprockets
40SH32H
Q-bushed Sprockets 40SH32H
Single Q-bushed B Pitch: 1/2"

Single Q-bushed B

Pitch: 1/2"

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40SH32H
Product Name Q-bushed Sprockets
Pitch 41 (1/2"); 80 (1")
Number of Teeth 32
Bore 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12 Teeth, 0.1875
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 12
View Details
Stock Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 8 to 80
View Details
Roller Chain Sprockets - 10208 - Torque Transmission
Specs
Pitch 11 / 0.887
Shaft Mounting Set Screw
Number of Teeth 11
View Details
48T, 25P Sprocket - 1475 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details