The A 6Z 8-211206 is a 12-tooth ladder chain sprocket with a 0.1875 inch bore and 0.167 inch pitch, designed for use with ladder chains. It features a brass, knurled metal insert, an acetal body, and a 0.065 inch face width. The sprocket has a pitch diameter of 0.646 inches, an outside diameter of 0.78 inches, and a hub designed for a set screw and spot drill connection. The product is intended for power transmission applications requiring positive synchronization and high torque transfer.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6Z 8-211206 |
| Product Name | 12 Teeth, 0.1875" Bore, 0.167 (Size 21) Pitch ladder chain sprocket |
| Pitch | 0.167 (SIZE 21) |