40SDS54 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
40SDS54
Description
Single Q-bushed B
Pitch: 1/2"
-
Joint Way International, Inc.
Description
Single Q-bushed B
Pitch: 1/2"
Suppliers
Single Q-bushed B
Pitch: 1/2"
Single Q-bushed B
Pitch: 1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40SDS54 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
41 (1/2"); 80 (1")
|
|
Number of Teeth
|
54
|
|
Bore
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
7
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
Type A (Hubless); Type B (Hub One Side)
Number of Teeth
8 to 112
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel - Hardened
Hub Style
Type A (Hubless) (optional feature); Tapered Bushing
View Details