A 6M 7-MT-100 is a 100-foot length of single-strand miniature roller chain with a 0.1475-inch pitch, made from Nylatron GS, a nonconductive, nonmagnetic, and self-lubricating nylon material. The chain is priced per foot and available in fixed lengths, including 100 feet. It is designed for applications requiring low maintenance and operation in adverse environments. The chain's weight is 0.093 ounces per foot, and it is compatible with corresponding Nylatron GS sprockets in the same series.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-MT-100 |
| Product Name | 0.1475 Pitch, Nylatron GS Roller Chain, 100 ft |
| Pitch | Miniature (0.1475") |