40SDS40 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
40SDS40
Description
Single Q-bushed B
Pitch: 1/2"
-
Joint Way International, Inc.
Description
Single Q-bushed B
Pitch: 1/2"
Suppliers
Single Q-bushed B
Pitch: 1/2"
Single Q-bushed B
Pitch: 1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40SDS40 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
41 (1/2"); 80 (1")
|
|
Number of Teeth
|
40
|
|
Bore
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Material
Steel - Stainless
Hub Style
Type A (Hubless); Type B (Hub One Side)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.167 (SIZE 21)
Material
Plastic; Plastic
Number of Teeth
10
View Details
Pitch
3.01
Material
Plastic Teeth with Metal Insert
Idler Bearing
Ball Bearing
View Details
Material
Steel
Number of Teeth
17
Bore
0.6430 inch (16.33 mm)
View Details