Stock Drive Products & Sterling Instrument - SDP/SI 10 Teeth, 0.1875" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6Z 8-211006

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 8-211006 is a 10-tooth ladder chain sprocket with a 0.1875 inch bore and 0.167 inch pitch, designed for use with ladder chains. It has a 0.540 inch pitch diameter, 0.660 inch outside diameter, and features a set screw and spot drill for shaft mounting. The sprocket is molded from black acetal with a brass knurled insert. It is compatible with ladder chains of size 21 pitch and is part of a series with varying tooth counts and bore sizes.

Datasheet Summary
Powered by GS/AI

A 6Z 8-211006 is a 10-tooth ladder chain sprocket with a 0.1875 inch bore and 0.167 inch pitch, designed for use with ladder chains. It has a 0.540 inch pitch diameter, 0.660 inch outside diameter, and features a set screw and spot drill for shaft mounting. The sprocket is molded from black acetal with a brass knurled insert. It is compatible with ladder chains of size 21 pitch and is part of a series with varying tooth counts and bore sizes.

Suppliers

Company
Product
Description
Supplier Links
10 Teeth, 0.1875
Hicksville, NY, United States
10 Teeth, 0.1875" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
A 6Z 8-211006
10 Teeth, 0.1875" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6Z 8-211006
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6Z 8-211006
Product Name 10 Teeth, 0.1875" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
Pitch 0.167 (SIZE 21)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 18
View Details
0.1475 Pitch, 48 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 48
Bore 0.2500 inch (6.35 mm)
View Details
0.25 (#25) Pitch, 26 Teeth, 0.2505
Specs
Pitch 25 (1/4")
Material Plastic; Nylon With Fiberglass
Number of Teeth 26
View Details
24 Teeth, .1875
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 24
View Details