40BTB36H -- 40, TAPER-BUSHED SPROCKETS
Joint Way International, Inc.
40, TAPER-BUSHED SPROCKETS
40BTB36H
Description
Single Taper-Bushed B
Pitch: 1/2
-
Joint Way International, Inc.
Description
Single Taper-Bushed B
Pitch: 1/2
Suppliers
Single Taper-Bushed B
Pitch: 1/2
Single Taper-Bushed B
Pitch: 1/2
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40BTB36H |
|
Product Name
|
40, TAPER-BUSHED SPROCKETS |
|
Pitch
|
41 (1/2"); 40 (1/2"); 80 (1")
|
|
Hub Style
|
Tapered Bushing
|
|
Number of Teeth
|
36
|
|
Bore
|
1.62 inch (41.27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Metal
Number of Teeth
36
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
140 (1 3/4")
Hub Style
Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
12 to 70
View Details
Pitch
16 / 1.281
Number of Teeth
16
Bore
0.2500 inch (6.35 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details