Stock Drive Products & Sterling Instrument - SDP/SI 36 Teeth, 0.3125" Bore, 0.185 (Size 19) Pitch ladder chain sprocket A 6B 8-1936

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6B 8-1936 is a 36-tooth ladder chain sprocket with a 0.3125-inch bore, designed for use with 0.185 pitch chains. It is made of brass and features a 0.5-inch hub projection. The sprocket has an outside diameter of 2.12 inches and is intended for use with ladder chains compliant with the size 19 standard.

Datasheet Summary
Powered by GS/AI

The A 6B 8-1936 is a 36-tooth ladder chain sprocket with a 0.3125-inch bore, designed for use with 0.185 pitch chains. It is made of brass and features a 0.5-inch hub projection. The sprocket has an outside diameter of 2.12 inches and is intended for use with ladder chains compliant with the size 19 standard.

Suppliers

Company
Product
Description
Supplier Links
36 Teeth, 0.3125
Hicksville, NY, United States
36 Teeth, 0.3125" Bore, 0.185 (Size 19) Pitch ladder chain sprocket
A 6B 8-1936
36 Teeth, 0.3125" Bore, 0.185 (Size 19) Pitch ladder chain sprocket A 6B 8-1936
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6B 8-1936
Product Name 36 Teeth, 0.3125" Bore, 0.185 (Size 19) Pitch ladder chain sprocket
Pitch 0.185 (SIZE 19)
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 28 Teeth, 0.375
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 28
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 47
View Details
0.1475 Pitch, 27 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 27
View Details
0.375 (#35) Pitch, 18 Teeth, 0.5
Specs
Pitch 35 (3/8")
Material Nylatron GS
Number of Teeth 18
View Details