40B45SS -- STAINLESS STEEL SPROCKETS
Joint Way International, Inc.
STAINLESS STEEL SPROCKETS
40B45SS
Description
Single Type B
Pitch: 1/2
-
Joint Way International, Inc.
Description
Single Type B
Pitch: 1/2
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40B45SS |
|
Product Name
|
STAINLESS STEEL SPROCKETS |
|
Pitch
|
41 (1/2"); 80 (1")
|
|
Material
|
Steel - Stainless
|
|
Number of Teeth
|
45
|
|
Hub Diameter
|
3.5 inch (88.9 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Metal
Number of Teeth
15
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
140 (1 3/4")
Hub Style
QD Bushing
Number of Teeth
11 to 80
View Details
Martin Sprocket & Gear, Inc.
Pitch
100 (1 1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details
Pitch
Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material
Steel - Hardened; Steel - Stainless; Steel
Hub Style
Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details