A 6B 8-1915 is a 15-tooth ladder chain sprocket with a 0.185 inch pitch, designed for use with ladder chains. It has a 0.1875 inch bore diameter and a hub projection of 0.25 inch. The sprocket is made of brass and is compatible with set screws specified for 9 to 10 teeth applications, though the exact set screw size is not stated for this tooth count. It features a pitch diameter of 0.87 inch and a face width of 0.087 inch.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6B 8-1915 |
| Product Name | 15 Teeth, 0.1875" Bore, 0.185 (Size 19) Pitch ladder chain sprocket |
| Pitch | 0.185 (SIZE 19) |