40A31H -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
40A31H
Description
Single Type A
Pitch: 1/2"
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 1/2"
Suppliers
Single Type A
Pitch: 1/2"
Single Type A
Pitch: 1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
40A31H |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
41 (1/2"); 80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Number of Teeth
7
Bore
0.0937 inch (2.38 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
40 (1/2")
Material
Steel - Stainless
Hub Style
Type A (Hubless); Type B (Hub One Side)
View Details
Pitch
19 / 1.519
Number of Teeth
19
Bore
0.3125 inch (7.94 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details