35SH60 -- Q-BUSHED SPROCKETS
Joint Way International, Inc.
Q-bushed Sprockets
35SH60
Description
Single Q-bushed B
Pitch: 3/8"
-
Joint Way International, Inc.
Description
Single Q-bushed B
Pitch: 3/8"
Suppliers
Single Q-bushed B
Pitch: 3/8"
Single Q-bushed B
Pitch: 3/8"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
35SH60 |
|
Product Name
|
Q-bushed Sprockets |
|
Pitch
|
35 (3/8")
|
|
Number of Teeth
|
60
|
|
Bore
|
1.62 inch (41.27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
40 (1/2")
Material
Nylatron GS
Number of Teeth
10
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Hub Style
Type B (Hub One Side)
Number of Teeth
11 to 84
View Details
Pitch
16 / 1.281
Number of Teeth
16
Bore
0.7500 inch (19.05 mm)
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details