Stock Drive Products & Sterling Instrument - SDP/SI .5 (#40) Pitch, 10 Teeth, 0.5" Bore, Plastic roller chain sprocket A 6M 7-5010

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7-5010 is a 1/2 pitch, 10-tooth plastic roller chain sprocket made of Nylatron GS fiberglass reinforced material, with a 7/8 inch bore diameter, 1.618 inch pitch diameter, and 1.84 inch outside diameter. The sprocket measures 5/8 inch in thickness and has a hub diameter of 1-1/8 inch. It is designed for use with #40 roller chain.

Datasheet Summary
Powered by GS/AI

A 6M 7-5010 is a 1/2 pitch, 10-tooth plastic roller chain sprocket made of Nylatron GS fiberglass reinforced material, with a 7/8 inch bore diameter, 1.618 inch pitch diameter, and 1.84 inch outside diameter. The sprocket measures 5/8 inch in thickness and has a hub diameter of 1-1/8 inch. It is designed for use with #40 roller chain.

Suppliers

Company
Product
Description
Supplier Links
.5 (#40) Pitch, 10 Teeth, 0.5
Hicksville, NY, United States
.5 (#40) Pitch, 10 Teeth, 0.5" Bore, Plastic roller chain sprocket
A 6M 7-5010
.5 (#40) Pitch, 10 Teeth, 0.5" Bore, Plastic roller chain sprocket A 6M 7-5010
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 7-5010
Product Name .5 (#40) Pitch, 10 Teeth, 0.5" Bore, Plastic roller chain sprocket
Pitch 40 (1/2")
Unlock Full Specs
to access all available technical data

Similar Products

14 Teeth, .375
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 14
View Details
0.1475 Pitch, 42 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 42
View Details
0.1475 Pitch, 22 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 22
View Details
20 Teeth, 0.372
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 20
View Details