Joint Way International, Inc. STAINLESS STEEL SPROCKETS 35B40SS

Description
Single Type B - Stainless Steel Pitch: 3/8
Description
Single Type B - Stainless Steel Pitch: 3/8

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL SPROCKETS - 35B40SS - Joint Way International, Inc.
Portland, OR, USA
STAINLESS STEEL SPROCKETS
35B40SS
STAINLESS STEEL SPROCKETS 35B40SS
Single Type B - Stainless Steel Pitch: 3/8

Single Type B - Stainless Steel

Pitch: 3/8

Supplier's Site

Technical Specifications

  Joint Way International, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 35B40SS
Product Name STAINLESS STEEL SPROCKETS
Pitch 35 (3/8")
Material Steel - Stainless
Number of Teeth 40
Hub Diameter 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 10 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Number of Teeth 10
Bore 0.1250 inch (3.17 mm)
View Details
Sprockets With Split Taper Bushing No.100-2/No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Roller Chain Sprockets - 100BTB24H - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Tapered Bushing
View Details