The A 6M 8-191408 is a 14-tooth ladder chain sprocket for 0.185 pitch chains, with a 0.240-inch bore and a hub length of 0.36 inch. It has a 0.83-inch pitch diameter, a 0.95-inch outside diameter, and is made of acetal or black acetal. The bore is sized for press fit and requires a straight knurl on the shaft for maximum torque.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 8-191408 |
| Product Name | 14 Teeth, 0.240" Bore, 0.185 (SIZE 19) Pitch Ladder Chain Sprocket |
| Pitch | 0.185 (SIZE 19) |