2080B14 -- DOUBLE-PITCH SPROCKETS, 2080/C2080 B
Joint Way International, Inc.
Double-Pitch Sprockets, 2080/C2080 B
2080B14
-
Joint Way International, Inc.
Suppliers
Double-Pitch Sprockets, 2080/C2080 B
2080B14
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2080B14 |
|
Product Name
|
Double-Pitch Sprockets, 2080/C2080 B |
|
Pitch
|
160 (2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
200 (2 1/2")
Hub Style
QD Bushing
Number of Teeth
12 to 60
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Number of Teeth
24
Bore
0.2500 inch (6.35 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 120 (1 1/2")
Number of Teeth
42
O.D.
20.92 inch (531 mm)
View Details
Number of Teeth
8
Bore
0.6430 inch (16.33 mm)
Hub Diameter
1.19 inch (30.16 mm)
View Details