2052A28 -- DOUBLE-PITCH SPROCKETS, 2052/C2052 A
Joint Way International, Inc.
Double-Pitch Sprockets, 2052/C2052 A
2052A28
-
Joint Way International, Inc.
Suppliers
Double-Pitch Sprockets, 2052/C2052 A
2052A28
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2052A28 |
|
Product Name
|
Double-Pitch Sprockets, 2052/C2052 A |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
40
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
180 (2 1/4")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
11 to 60
View Details
Tiny-Clutch | Helander Products, Inc.
Pitch
25 (1/4")
Material
Steel
Hub Style
Type A (Hubless)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
320 (4")
Hub Style
Type C (Hub Both Sides)
Number of Teeth
8
View Details