A 6M 7-1440 is a 40-tooth, 0.1475-inch pitch plastic roller chain sprocket with a 0.25-inch bore, made from Nylatron GS. It has an outside diameter of 1.932 inches and a pitch diameter of 1.880 inches. The sprocket is nonconductive, nonmagnetic, and self-lubricating, suitable for use with corresponding miniature roller chains. The part is available as part of a series of sprockets with varying tooth counts and bore sizes, all sharing the same material and dimensional standards.
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | A 6M 7-1440 |
| Product Name | 0.1475 Pitch, 40 Teeth, 0.25" Bore, Plastic roller chain sprocket |
| Pitch | Miniature (0.1475") |