2052A26 -- DOUBLE-PITCH SPROCKETS, 2052/C2052 A
Joint Way International, Inc.
Double-Pitch Sprockets, 2052/C2052 A
2052A26
-
Joint Way International, Inc.
Suppliers
Double-Pitch Sprockets, 2052/C2052 A
2052A26
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
2052A26 |
|
Product Name
|
Double-Pitch Sprockets, 2052/C2052 A |
|
Pitch
|
80 (1")
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
120 (1 1/2")
Hub Style
Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth
8 to 90
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.286 (SIZE 18)
Material
Metal
Number of Teeth
10
View Details
Number of Teeth
17
Bore
0.6430 inch (16.33 mm)
Hub Diameter
0.9270 inch (23.55 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
6.000 in
Hub Style
Type C (Hub Both Sides)
Number of Teeth
13
View Details