U.S. Tsubaki Power Transmission, LLC Sprocket Number 131 131C13

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number 131 - 131C13 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number 131
131C13
Sprocket Number 131 131C13
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 131C13
Product Name Sprocket Number 131
Pitch 3.075 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 13
Bore 3.44 inch (87.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Single Sprockets &Single Type C Sprockets No.60 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 60 (3/4")
Material Steel
Hub Style Type A (Hubless); Type C (Hub Both Sides)
View Details
30 Teeth, 0.372
Specs
Pitch 0.167 (SIZE 21)
Material Plastic; Plastic
Number of Teeth 30
View Details
Single Pitch Sprocket Idlers - AG2437-A9 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 15
Bore 0.5160 inch (13.11 mm)
View Details
Sprocket Number 110 - 110A16 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 6.000 in
Hub Style Type A (Hubless)
Number of Teeth 16
View Details