Stock Drive Products & Sterling Instrument - SDP/SI 0.25" (#25) Pitch, 9 Teeth, 0.25"" Bore, Roller chain sprocket, Manufactured from carbon steel. A 6C 7-25009

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C 7-25009 is a 9-tooth sprocket designed for use with #25, 0.250-inch pitch roller or ladder chains. It is manufactured from carbon steel and has a bore diameter of 0.250 inch. The sprocket has an outside diameter of 0.731 inch and a face width of 0.110 inch with a tolerance of +0.000/-0.007 inch.

Datasheet Summary
Powered by GS/AI

A 6C 7-25009 is a 9-tooth sprocket designed for use with #25, 0.250-inch pitch roller or ladder chains. It is manufactured from carbon steel and has a bore diameter of 0.250 inch. The sprocket has an outside diameter of 0.731 inch and a face width of 0.110 inch with a tolerance of +0.000/-0.007 inch.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" (#25) Pitch, 9 Teeth, 0.25"" Bore, Roller chain sprocket, Manufactured from carbon steel.
A 6C 7-25009
0.25" (#25) Pitch, 9 Teeth, 0.25"" Bore, Roller chain sprocket, Manufactured from carbon steel. A 6C 7-25009
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6C 7-25009
Product Name 0.25" (#25) Pitch, 9 Teeth, 0.25"" Bore, Roller chain sprocket, Manufactured from carbon steel.
Pitch 25 (1/4")
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 68
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 16
View Details
0.25 (#25) Pitch, 17 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 17
View Details
0.1227 Pitch, 48 Teeth, 3/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 48
View Details