100C76 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
100C76
Description
Single Type C
Pitch: 1-1/4"
-
Joint Way International, Inc.
Description
Single Type C
Pitch: 1-1/4"
Suppliers
Single Type C
Pitch: 1-1/4"
Single Type C
Pitch: 1-1/4"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
100C76 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 100 (1 1/4")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
0.185 (SIZE 19)
Material
Metal
Number of Teeth
16
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
60 (3/4")
Material
Steel
Hub Style
Type A (Hubless); Type C (Hub Both Sides)
View Details
Number of Teeth
7
Bore
0.5160 inch (13.11 mm)
Hub Diameter
0.9000 inch (22.86 mm)
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
32
O.D.
13.44 inch (341 mm)
View Details