Stock Drive Products & Sterling Instrument - SDP/SI 18 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6Z 8-181808

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6Z 8-181808 is a 18-tooth ladder chain sprocket with a 0.250 inch bore, 1.645 inch pitch diameter, 1.84 inch outside diameter, and 0.625 inch hub length, designed for use with 0.286 pitch ladder chains. The sprocket is made of acetal with a brass knurled insert and features a set screw and spot drill for mounting.

Datasheet Summary
Powered by GS/AI

A 6Z 8-181808 is a 18-tooth ladder chain sprocket with a 0.250 inch bore, 1.645 inch pitch diameter, 1.84 inch outside diameter, and 0.625 inch hub length, designed for use with 0.286 pitch ladder chains. The sprocket is made of acetal with a brass knurled insert and features a set screw and spot drill for mounting.

Suppliers

Company
Product
Description
Supplier Links
18 Teeth, 0.25
Hicksville, NY, United States
18 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
A 6Z 8-181808
18 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket A 6Z 8-181808
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6Z 8-181808
Product Name 18 Teeth, 0.25" Bore, 0.286 (Size 18) Pitch ladder chain sprocket
Pitch 0.286 (SIZE 18)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 25
View Details
6 Teeth, 0.1875
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 6
View Details
0.25 (#25) Pitch, 12 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 12
Bore 0.2500 inch (6.35 mm)
View Details
0.1475 Pitch, Nylatron GS Roller Chain, 100 ft - A 6M 7-MT-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 7
View Details