Stock Drive Products & Sterling Instrument - SDP/SI 30 Teeth, 0.372" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6M 8-213012

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 8-213012 is a 30-tooth ladder chain sprocket with a 0.167 pitch, designed for use with galvanized steel, high-tensile steel, or stainless steel ladder chains. It has a bore diameter of 0.490 inches and an outside diameter of 1.73 inches, with a hub width of 0.380 inches. The sprocket is made of acetal, black, and is intended for press fit on standard shafting. The part is specified for use with straight knurl shafting to maximize torque transmission. This product is marked for discontinuation when present stock is depleted.

Datasheet Summary
Powered by GS/AI

A 6M 8-213012 is a 30-tooth ladder chain sprocket with a 0.167 pitch, designed for use with galvanized steel, high-tensile steel, or stainless steel ladder chains. It has a bore diameter of 0.490 inches and an outside diameter of 1.73 inches, with a hub width of 0.380 inches. The sprocket is made of acetal, black, and is intended for press fit on standard shafting. The part is specified for use with straight knurl shafting to maximize torque transmission. This product is marked for discontinuation when present stock is depleted.

Suppliers

Company
Product
Description
Supplier Links
30 Teeth, 0.372
Hicksville, NY, United States
30 Teeth, 0.372" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
A 6M 8-213012
30 Teeth, 0.372" Bore, 0.167 (Size 21) Pitch ladder chain sprocket A 6M 8-213012
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 8-213012
Product Name 30 Teeth, 0.372" Bore, 0.167 (Size 21) Pitch ladder chain sprocket
Pitch 0.167 (SIZE 21)
Unlock Full Specs
to access all available technical data

Similar Products

54 Teeth, .1875
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 54
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 68
View Details
0.1475 Pitch, 7 Teeth, 0.0937
Specs
Pitch Miniature (0.1475")
Number of Teeth 7
Bore 0.0937 inch (2.38 mm)
View Details
22 Teeth, 0.25
Specs
Pitch 0.286 (SIZE 18)
Material Plastic; Plastic
Number of Teeth 22
View Details