Johnson Electric Group Universal AC Motors U54 Platform

Description
The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Universal AC Motors - U54 Platform - Johnson Electric Group
Sha Tin District, New Territories, Hong Kong
Universal AC Motors
U54 Platform
Universal AC Motors U54 Platform
The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of Universal and Quattro Pole motor platforms are custom engineered to meet the power, size and life requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric Group
Product Category AC Motors
Product Number U54 Platform
Product Name Universal AC Motors
AC Construction Universal
AC Voltage & Frequency 120V/60Hz; 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0510 to 0.1703 HP
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor - C Frame Model PM48 - PM4810-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0115 HP
Continuous Current 0.0740 amps
View Details
Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
Single Phase Induction AC Motor - YHD-11080M22 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
Output Power 0.7137 HP
Continuous Current 4.06 amps
View Details
SD48 230V 1400 RPM 1 PHASE 50Hz - 481.415 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details