Johnson Electric North America, Inc. Shaded Pole Motor SP5820-230-02

Description
Johnson Electric provides a wide range of Shaded Pole motors with diameters ranging from 48 mm to 63 mm. Shaded pole motors are ideal for low load applications requiring long life up to 1000 hours with power ranging from 1.5W to 25W. The low noise performance makes them suitable for home technologies and personal care applications. This range of shaded pole motors is custom engineered to meet the power and integration requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.
Description
Johnson Electric provides a wide range of Shaded Pole motors with diameters ranging from 48 mm to 63 mm. Shaded pole motors are ideal for low load applications requiring long life up to 1000 hours with power ranging from 1.5W to 25W. The low noise performance makes them suitable for home technologies and personal care applications. This range of shaded pole motors is custom engineered to meet the power and integration requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
Shaded Pole Motor SP5820-230-02
Johnson Electric provides a wide range of Shaded Pole motors with diameters ranging from 48 mm to 63 mm. Shaded pole motors are ideal for low load applications requiring long life up to 1000 hours with power ranging from 1.5W to 25W. The low noise performance makes them suitable for home technologies and personal care applications. This range of shaded pole motors is custom engineered to meet the power and integration requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Johnson Electric provides a wide range of Shaded Pole motors with diameters ranging from 48 mm to 63 mm. Shaded pole motors are ideal for low load applications requiring long life up to 1000 hours with power ranging from 1.5W to 25W. The low noise performance makes them suitable for home technologies and personal care applications. This range of shaded pole motors is custom engineered to meet the power and integration requirements of the customer’s application. The platform motors below are examples used in the applications noted. The pdf product datasheet provides performance details of these motors. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category AC Motors
Product Number SP5820-230-02
Product Name Shaded Pole Motor
Output Power 0.0100 HP
Unlock Full Specs
to access all available technical data

Similar Products

SD29 400V 2800 RPM 3 PHASE 50Hz – GB28 60:1 Bronze - 29400350G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.1340 HP
View Details
BlueMAX AC Motor - MTRY513 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 40 HP
Continuous Current 50 to 100 amps
View Details
Specs
Shaft Speed 4500 rpm
View Details
AC Synchronous Motor - Hansen 600 Series (Round Gearbox) Synchron A & D Mount - ElectroCraft
Specs
AC Voltage & Frequency 24, 110, 220 VAC
Continuous Torque 0.0 to 2.5 In-lbs (0.0094 to 2.88 kg-cm)
Units English
View Details